MilesTek Corporation Category 6, Ruggedized Jam-nut, Anodized finish T6C00011

Description
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks
Description
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Category 6, Ruggedized Jam-nut, Anodized finish - T6C00011 - MilesTek Corporation
Denton, TX, United States
Category 6, Ruggedized Jam-nut, Anodized finish
T6C00011
Category 6, Ruggedized Jam-nut, Anodized finish T6C00011
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features

  • Category 6 rated
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Anodized Aluminum finish is unshielded, RoHS compliant and black in color
  • Only a D-cut hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Applications

  • Harsh environment or outdoor use
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T6C00011
Product Name Category 6, Ruggedized Jam-nut, Anodized finish
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details