10-06403-060 - Bus terminators are typically used on the end of each data bus - 78 ohm is the most commonly used impedence.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These jacks are found on almost every standard MilesTek bus coupler and relay device. This terminator is equiped with a stainless steel chain, which is used to anchor the terminator to lab bench surfaces.
DATA STUB TERMINATOR, PLUG, 78OHM, 2W; Connector Type:Stub Terminator; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:-; Connector Mounting:Cable Mount; Product Range:
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10-06403-060 | 47X2997 |
| Product Name | 3-slot 78 ohm TRB Bus Terminator Plug - 3.0" Brass chain | Data Stub Terminator, Plug, 78Ohm, 2W; Connector Type Milestek |
| Gender | Male / Plug | Male / Plug |