TRB jack is not insulated (non-isolated) from the panel. It will use the common signal of the panel. The bulkhead jack end will appear on the rear of the panel, and mates to TRB plugs using the bayonet coupling design. The ground tab provides extra stability. It is RoHS compliant.
Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via washer.
Mounting Hole Size: D3.218
(flat edge = 0.505 to 0.510 inches
hole center to flat edge = 0.218 to 0.221 inches
maximum panel thickness = 0.218 inches)
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06570 |
| Product Name | Twinaxial TRB 3-lug Bulkhead Jack Solderpot Non-Isolated Rear-mount |
| Connector Type | Twinax |