MilesTek Corporation DVI Adapter, DVI-I Female / HDMI Male MDC00004

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HDMI interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HDMI interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HDMI interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HDMI interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-I Female / HDMI Male - MDC00004 - MilesTek Corporation
Denton, TX, United States
DVI Adapter, DVI-I Female / HDMI Male
MDC00004
DVI Adapter, DVI-I Female / HDMI Male MDC00004
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HDMI interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HDMI interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.
Features
• Transition from DVI to HDMI interface
• Fully molded connectors for a durable and professional appearance
• Combination of DVI with HDMI interface allows backwards compatibility
• Gold plated contact pins to minimize signal loss
• Handy devices for mixed interface environments
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDC00004
Product Name DVI Adapter, DVI-I Female / HDMI Male
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details