Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MILESTEK CORPORATION
10-06304 -- 3-SLOT TRB RFI DUST CAP 3.0" BRASS CHAIN
MilesTek Corporation
3-slot TRB RFI Dust Cap 3.0" Brass chain
10-06304
Description
3-slot TRB RFI Dust Cap 3.0" Brass chain
MilesTek Corporation
Done
Description
3-slot TRB RFI Dust Cap 3.0" Brass chain
Suppliers
Company
Product
Description
Supplier Links
MilesTek Corporation
Denton, TX, United States
3-slot TRB RFI Dust Cap 3.0" Brass chain
10-06304
3-slot TRB RFI Dust Cap 3.0" Brass chain
10-06304
3-slot TRB RFI Dust Cap 3.0" Brass chain
3-slot TRB RFI Dust Cap 3.0" Brass chain
Supplier's Site
Technical Specifications
MilesTek Corporation
Product Category
Electrical Connectors
Product Number
10-06304
Product Name
3-slot TRB RFI Dust Cap 3.0" Brass chain
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm²
1339G3-BK
Specs
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3
suppliers
Advantech
Headers, Plugs and Sockets
BB-CON-WR2
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
LEMO USA, Inc.
CAH.H08.NLL.C52R
View Details
Aratas America LLC
Microswitch, Spdt, Pin Plunger, Solder, 100 Ma, 125 V Omron Electronic Components
SSG-01H-5
View Details