The Twinaxial TRB 3-slot Cable Plug (part number 10-06030-231) is designed for use with MilesTek's 30-02003 twinax cable and Cinch Connectivity Solution's TWC-78-1 twinax cable. It features a bayonet coupling design that provides robust resistance to severe shocks and vibrations. The connector includes a high (positive) center contact connected to the twinax blue wire and a low (negative) cylindrical contact connected to the twinax white wire. The connector body is also tied to the cable shield, ensuring a secure connection. This product is RoHS compliant, making it suitable for environmentally conscious applications.
The 3-slot, twinaxial, 10-06030-231 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02003 laboratory-rated twinax cable, or Cinch Connectivity Solution’s TWC-78-1 twinax cable (Trompeter product line). It is RoHS compliant.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06030-231 |
| Product Name | Twinaxial TRB 3-slot Cable Plug (30-02003) |
| Connector Type | Twinax |