MilesTek Corporation USB Type A Waterproof Field Installable Connector MUS2B00015

Description
Available in type A or B styles, these connectors are a perfect complement to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. MilesTek will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features • Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Compatible with IP67 covers Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Available in type A or B styles, these connectors are a perfect complement to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. MilesTek will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features • Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Compatible with IP67 covers Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Type A Waterproof Field Installable Connector - MUS2B00015 - MilesTek Corporation
Denton, TX, United States
USB Type A Waterproof Field Installable Connector
MUS2B00015
USB Type A Waterproof Field Installable Connector MUS2B00015
Available in type A or B styles, these connectors are a perfect complement to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. MilesTek will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features • Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Compatible with IP67 covers Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Available in type A or B styles, these connectors are a perfect complement to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. MilesTek will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements.
Features
• Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
• Compatible with IP67 covers
Applications
• Industrial Automation
• Process Engineering
• Test and Measurement
• Data Acquisition
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MUS2B00015
Product Name USB Type A Waterproof Field Installable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details