MilesTek Corporation Ruggedized Flange Mount, Anodized finish with Mounting Hardware and Dust Cap T5C00015

Description
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Flange Mount, Anodized finish with Mounting Hardware and Dust Cap - T5C00015 - MilesTek Corporation
Denton, TX, United States
Ruggedized Flange Mount, Anodized finish with Mounting Hardware and Dust Cap
T5C00015
Ruggedized Flange Mount, Anodized finish with Mounting Hardware and Dust Cap T5C00015
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application.
Features
• Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Available with or without dust caps
• Zinc-Nickel versions with EMC grounding are available
• Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5C00015
Product Name Ruggedized Flange Mount, Anodized finish with Mounting Hardware and Dust Cap
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details