MilesTek Corporation TRIAX TRB 2 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK 10-08593

Description
RoHS compliant Twinaxial/ Triaxial Bulkhead Jack 2-Lug TRB Jack to Solder pot, Female Front mount. This TRB jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRB plugs using a 2-Lug coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D4.125 (flat edge = 0.433 to 0.439 inches hole center to flat edge = 0.187 to 0.190 inches maximum panel thickness = 0.125 inches)
Description
RoHS compliant Twinaxial/ Triaxial Bulkhead Jack 2-Lug TRB Jack to Solder pot, Female Front mount. This TRB jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRB plugs using a 2-Lug coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D4.125 (flat edge = 0.433 to 0.439 inches hole center to flat edge = 0.187 to 0.190 inches maximum panel thickness = 0.125 inches)

Suppliers

Company
Product
Description
Supplier Links
TRIAX TRB 2 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK - 10-08593 - MilesTek Corporation
Denton, TX, United States
TRIAX TRB 2 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK
10-08593
TRIAX TRB 2 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK 10-08593
RoHS compliant Twinaxial/ Triaxial Bulkhead Jack 2-Lug TRB Jack to Solder pot, Female Front mount. This TRB jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRB plugs using a 2-Lug coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D4.125 (flat edge = 0.433 to 0.439 inches hole center to flat edge = 0.187 to 0.190 inches maximum panel thickness = 0.125 inches)

RoHS compliant Twinaxial/ Triaxial Bulkhead Jack 2-Lug TRB Jack to Solder pot, Female Front mount. This TRB jack is not insulated (non-isolated) from the panel. It will use the common ground plane of the panel. The bulkhead jack end will appear on the front of the panel, and mates to TRB plugs using a 2-Lug coupling design. The ground tab provides an extra continuity point when mounting on non metallic surfaces. Tech Notes - Mounting: Jack is fed from the front of the panel to the rear, and secured via a washer and nut. Mounting hole size: D4.125 (flat edge = 0.433 to 0.439 inches hole center to flat edge = 0.187 to 0.190 inches maximum panel thickness = 0.125 inches)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-08593
Product Name TRIAX TRB 2 LUG BULKHEAD FRONT MOUNT NON-ISOLATED PANEL JACK
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details