The Twinaxial TRB 3-slot Cable Plug with Bend Relief (part number 10-06033-206) is designed for use with high-temperature M17/176-00002 twinaxial cable. It features a bayonet coupling design that provides a secure connection capable of withstanding severe shocks and vibrations. The plug includes a bend-relief spring, which allows the cable to hang at a wider angle, reducing stress on the assembly. The center contact is connected to the twinax blue wire, while the cylindrical contact is connected to the twinax white wire, with the connector body tied to the cable shield. This product is RoHS compliant, making it suitable for environmentally conscious applications.
This standard TRB plug is equipped with a bend-relief spring. The spring allows cable to gently hang at a wider angle, and reduces stress on the assembly. This plug features the standard bayonet design, which acts to lock connection between both center pin/socket and intermediate cylindrical contacts. This design can withstand severe shocks and vibrations. The -206 model is designed to use high-temperature M17/176-00002 twinaxial cable. It is RoHS compliant.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06033-206 |
| Product Name | Twinaxial TRB 3-slot Cable Plug with Bend Relief (M17/176-00002) |
| Connector Type | Twinax |