MilesTek Corporation Ruggedized Flange Mount, Zinc-Nickel finish with Grounding Shield, Mounting Hardware and Dust T5C00014

Description
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Flange Mount, Zinc-Nickel finish with Grounding Shield, Mounting Hardware and Dust - T5C00014 - MilesTek Corporation
Denton, TX, United States
Ruggedized Flange Mount, Zinc-Nickel finish with Grounding Shield, Mounting Hardware and Dust
T5C00014
Ruggedized Flange Mount, Zinc-Nickel finish with Grounding Shield, Mounting Hardware and Dust T5C00014
These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application. Features • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with or without dust caps • Zinc-Nickel versions with EMC grounding are available • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making for an easy installation. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Looking for a unique keyed version? We can help! Contact our technical support today to discuss your application.
Features
• Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Available with or without dust caps
• Zinc-Nickel versions with EMC grounding are available
• Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5C00014
Product Name Ruggedized Flange Mount, Zinc-Nickel finish with Grounding Shield, Mounting Hardware and Dust
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details