MilesTek Corporation BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM 10-03538

Description
BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM - PART# 10-03538 The BNC Adapter is offered in a 75 Ohm version. The true 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Broadcast quality Digital Video and Analog Video Adapter Type: BNC bulkhead feed through Gender: Female/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS
Description
BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM - PART# 10-03538 The BNC Adapter is offered in a 75 Ohm version. The true 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Broadcast quality Digital Video and Analog Video Adapter Type: BNC bulkhead feed through Gender: Female/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS

Suppliers

Company
Product
Description
Supplier Links
BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM - 10-03538 - MilesTek Corporation
Denton, TX, United States
BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM
10-03538
BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM 10-03538
BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM - PART# 10-03538 The BNC Adapter is offered in a 75 Ohm version. The true 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Broadcast quality Digital Video and Analog Video Adapter Type: BNC bulkhead feed through Gender: Female/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS

BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM - PART# 10-03538 The BNC Adapter is offered in a 75 Ohm version. The true 75 Ohm type will operate with digital telco and digital video signal transmission.
FEATURES:

  • True 75 ohm adapter
  • Telco Central Office
  • Broadcast quality Digital Video and Analog Video
  • Adapter Type: BNC bulkhead feed through
  • Gender: Female/Female
  • Machined Nickel Plated Body

ELECTRICAL SPECIFICATIONS:

  • Impedance: 75 Ohm
  • Frequency Range: Tested to 3 GHz
  • Working Voltage: 500 VRMS
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-03538
Product Name BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers