MilesTek Corporation EZ RJ45 CONNECTORS CAT5E BAG OF 50 10-23087

Description
EZ RJ45 CONNECTORS CAT5E BAG OF 50 - PART# 10-23087 The new patented EZ-RJ45 connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order. Electrical performance of the termination is optimized by pulling the connector down over the cable jacket and seating it tightly in the rear of the connector. Reducing the distance between the wire twists and contacts improves performance! Reduces scrap, no wasted crimps. More reliable, higher performance. Crimp with the 40-40371 Crimp Tool...crimps and trims in one cycle. FEATURES: Thru holes allow wire pairs to be insterted thru front of connector Works with solid or stranded wire Simple one-piece design...no bars or liners FCC compliant, UL rated Use in category 3, 5, 5E compliant data networks EZ to verify wire sequence Faster terminations TIPS and TRICKS Pull For Performance The closer the twists are to your contacts, the better the performance. So dont just push your twists, BUT push & pull. Take advantage of those extended conductors & watch your performance go up! WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
EZ RJ45 CONNECTORS CAT5E BAG OF 50 - PART# 10-23087 The new patented EZ-RJ45 connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order. Electrical performance of the termination is optimized by pulling the connector down over the cable jacket and seating it tightly in the rear of the connector. Reducing the distance between the wire twists and contacts improves performance! Reduces scrap, no wasted crimps. More reliable, higher performance. Crimp with the 40-40371 Crimp Tool...crimps and trims in one cycle. FEATURES: Thru holes allow wire pairs to be insterted thru front of connector Works with solid or stranded wire Simple one-piece design...no bars or liners FCC compliant, UL rated Use in category 3, 5, 5E compliant data networks EZ to verify wire sequence Faster terminations TIPS and TRICKS Pull For Performance The closer the twists are to your contacts, the better the performance. So dont just push your twists, BUT push & pull. Take advantage of those extended conductors & watch your performance go up! WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
EZ RJ45 CONNECTORS CAT5E BAG OF 50 - 10-23087 - MilesTek Corporation
Denton, TX, United States
EZ RJ45 CONNECTORS CAT5E BAG OF 50
10-23087
EZ RJ45 CONNECTORS CAT5E BAG OF 50 10-23087
EZ RJ45 CONNECTORS CAT5E BAG OF 50 - PART# 10-23087 The new patented EZ-RJ45 connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order. Electrical performance of the termination is optimized by pulling the connector down over the cable jacket and seating it tightly in the rear of the connector. Reducing the distance between the wire twists and contacts improves performance! Reduces scrap, no wasted crimps. More reliable, higher performance. Crimp with the 40-40371 Crimp Tool...crimps and trims in one cycle. FEATURES: Thru holes allow wire pairs to be insterted thru front of connector Works with solid or stranded wire Simple one-piece design...no bars or liners FCC compliant, UL rated Use in category 3, 5, 5E compliant data networks EZ to verify wire sequence Faster terminations TIPS and TRICKS Pull For Performance The closer the twists are to your contacts, the better the performance. So dont just push your twists, BUT push & pull. Take advantage of those extended conductors & watch your performance go up! WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

EZ RJ45 CONNECTORS CAT5E BAG OF 50 - PART# 10-23087
The new patented EZ-RJ45 connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and out the front. This allows the technician to easily verify the proper wiring order. Electrical performance of the termination is optimized by pulling the connector down over the cable jacket and seating it tightly in the rear of the connector. Reducing the distance between the wire twists and contacts improves performance! Reduces scrap, no wasted crimps. More reliable, higher performance. Crimp with the 40-40371 Crimp Tool...crimps and trims in one cycle.

    FEATURES:
  • Thru holes allow wire pairs to be insterted thru front of connector
  • Works with solid or stranded wire
  • Simple one-piece design...no bars or liners
  • FCC compliant, UL rated
  • Use in category 3, 5, 5E compliant data networks
  • EZ to verify wire sequence
  • Faster terminations

    TIPS and TRICKS
  • Pull For Performance
    1. The closer the twists are to your contacts, the better the performance. So dont just push your twists, BUT push & pull. Take advantage of those extended conductors & watch your performance go up!

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-23087
Product Name EZ RJ45 CONNECTORS CAT5E BAG OF 50
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details