MilesTek Corporation GOAL POST ADAPTER 75 OHM 10-03914

Description
GOAL POST ADAPTER 75 OHM - PART# 10-03914 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: BNC Goal Post Gender: Male/Female/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10
Description
GOAL POST ADAPTER 75 OHM - PART# 10-03914 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: BNC Goal Post Gender: Male/Female/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10

Suppliers

Company
Product
Description
Supplier Links
GOAL POST ADAPTER 75 OHM - 10-03914 - MilesTek Corporation
Denton, TX, United States
GOAL POST ADAPTER 75 OHM
10-03914
GOAL POST ADAPTER 75 OHM 10-03914
GOAL POST ADAPTER 75 OHM - PART# 10-03914 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: BNC Goal Post Gender: Male/Female/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10

GOAL POST ADAPTER 75 OHM - PART# 10-03914 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES:

  • True 75 ohm adapter
  • Telco Central Office
  • Digital Video and Analog Video
  • Adapter Type: BNC Goal Post
  • Gender: Male/Female/Female
  • Machined Nickel Plated Body

ELECTRICAL SPECIFICATIONS:

  • Impedance: 75 Ohm
  • Frequency Range: Tested to 3 GHz
  • Working Voltage: 500 VRMS

Revised 1/10

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-03914
Product Name GOAL POST ADAPTER 75 OHM
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details