MilesTek Corporation DVI 24+5 male to HDMI female adaptor MDIC00005

Description
DVI24+5 male on one end and a HDMI female on the other this is adaptor will convert between DVI and HDMI. Connecting DVI source to HDMI display will be that much easier using this pug and play adpater. Supports 1080p resolution and is a compact design for tight spaces. Features Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p Fully molded backshell construction highly durable WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI24+5 male on one end and a HDMI female on the other this is adaptor will convert between DVI and HDMI. Connecting DVI source to HDMI display will be that much easier using this pug and play adpater. Supports 1080p resolution and is a compact design for tight spaces. Features Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p Fully molded backshell construction highly durable WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI 24+5 male to HDMI female adaptor - MDIC00005 - MilesTek Corporation
Denton, TX, United States
DVI 24+5 male to HDMI female adaptor
MDIC00005
DVI 24+5 male to HDMI female adaptor MDIC00005
DVI24+5 male on one end and a HDMI female on the other this is adaptor will convert between DVI and HDMI. Connecting DVI source to HDMI display will be that much easier using this pug and play adpater. Supports 1080p resolution and is a compact design for tight spaces. Features Gold plated contacts ensure superior signal transmission RoHS compliant Supports 1080p Fully molded backshell construction highly durable WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI24+5 male on one end and a HDMI female on the other this is adaptor will convert between DVI and HDMI. Connecting DVI source to HDMI display will be that much easier using this pug and play adpater. Supports 1080p resolution and is a compact design for tight spaces.
Features

  • Gold plated contacts ensure superior signal transmission
  • RoHS compliant
  • Supports 1080p
  • Fully molded backshell construction highly durable
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDIC00005
Product Name DVI 24+5 male to HDMI female adaptor
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details