MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features
IP68 rating when mated or capped for maximum protection against water and dust
Temperature range of -40°C to 85°C
450lb crush resistance
Circular D38999 Jam-nut design does not require any additional hardware for mounting
Mates with MilesTek's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)
MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application.
Features
- IP68 rating when mated or capped for maximum protection against water and dust
- Temperature range of -40°C to 85°C
- 450lb crush resistance
- Circular D38999 Jam-nut design does not require any additional hardware for mounting
- Mates with MilesTek's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)