MilesTek Corporation Ruggedized LC IP68 Jam Nut Receptacle, Duplex, Multimode w/ Dust Cap FYC00015

Description
MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for maximum protection against water and dust Temperature range of -40°C to 85°C 450lb crush resistance Circular D38999 Jam-nut design does not require any additional hardware for mounting Mates with MilesTek's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)
Description
MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for maximum protection against water and dust Temperature range of -40°C to 85°C 450lb crush resistance Circular D38999 Jam-nut design does not require any additional hardware for mounting Mates with MilesTek's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)

Suppliers

Company
Product
Description
Supplier Links
Ruggedized LC IP68 Jam Nut Receptacle, Duplex, Multimode w/ Dust Cap - FYC00015 - MilesTek Corporation
Denton, TX, United States
Ruggedized LC IP68 Jam Nut Receptacle, Duplex, Multimode w/ Dust Cap
FYC00015
Ruggedized LC IP68 Jam Nut Receptacle, Duplex, Multimode w/ Dust Cap FYC00015
MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for maximum protection against water and dust Temperature range of -40°C to 85°C 450lb crush resistance Circular D38999 Jam-nut design does not require any additional hardware for mounting Mates with MilesTek's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)

MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber receptacles are designed to integrate with other ruggedized LC plugs as well as standard LC connectors. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Contact our technical support today to discuss your application.
Features

  • IP68 rating when mated or capped for maximum protection against water and dust
  • Temperature range of -40°C to 85°C
  • 450lb crush resistance
  • Circular D38999 Jam-nut design does not require any additional hardware for mounting
  • Mates with MilesTek's RLRB line of plugs as well as standard LC connectors (standard LC connections are not IP rated)
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number FYC00015
Product Name Ruggedized LC IP68 Jam Nut Receptacle, Duplex, Multimode w/ Dust Cap
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A54200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details