MilesTek Corporation PLUG RJ11 4C SOLID/STRANDED 10-23061

Description
PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4 Conductor, 6 Pin 100+FEATURES: Terminates 24-26 awg flat stranded cable 24k gold plated contacts WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4 Conductor, 6 Pin 100+FEATURES: Terminates 24-26 awg flat stranded cable 24k gold plated contacts WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
PLUG RJ11 4C SOLID/STRANDED - 10-23061 - MilesTek Corporation
Denton, TX, United States
PLUG RJ11 4C SOLID/STRANDED
10-23061
PLUG RJ11 4C SOLID/STRANDED 10-23061
PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4 Conductor, 6 Pin 100+FEATURES: Terminates 24-26 awg flat stranded cable 24k gold plated contacts WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4 Conductor, 6 Pin 100+FEATURES:

  • Terminates 24-26 awg flat stranded cable
  • 24k gold plated contacts

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-23061
Product Name PLUG RJ11 4C SOLID/STRANDED
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details