MilesTek Corporation Female IEEE-488 Connector, Straight PC Terminals MGPB00002

Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features • Mates with any GPIB male connector • UL94V-0 rated connector insulator satisfies flammability requirements • Gold plated contacts provide reliable connections with repeated mating cycles • Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews • Features Straight PC Terminals Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features • Mates with any GPIB male connector • UL94V-0 rated connector insulator satisfies flammability requirements • Gold plated contacts provide reliable connections with repeated mating cycles • Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews • Features Straight PC Terminals Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Female IEEE-488 Connector, Straight PC Terminals - MGPB00002 - MilesTek Corporation
Denton, TX, United States
Female IEEE-488 Connector, Straight PC Terminals
MGPB00002
Female IEEE-488 Connector, Straight PC Terminals MGPB00002
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features • Mates with any GPIB male connector • UL94V-0 rated connector insulator satisfies flammability requirements • Gold plated contacts provide reliable connections with repeated mating cycles • Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews • Features Straight PC Terminals Applications • Test and Measurement • Data Acquisition • Instrument Control WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock.
Features
• Mates with any GPIB male connector
• UL94V-0 rated connector insulator satisfies flammability requirements
• Gold plated contacts provide reliable connections with repeated mating cycles
• Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews
• Features Straight PC Terminals
Applications
• Test and Measurement
• Data Acquisition
• Instrument Control
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MGPB00002
Product Name Female IEEE-488 Connector, Straight PC Terminals
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers