MilesTek Corporation DVI Adapter, DVI-I Female / HDMI Female MDC00005

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HDMI interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HDMI interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HDMI interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HDMI interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-I Female / HDMI Female - MDC00005 - MilesTek Corporation
Denton, TX, United States
DVI Adapter, DVI-I Female / HDMI Female
MDC00005
DVI Adapter, DVI-I Female / HDMI Female MDC00005
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HDMI interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HDMI interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems.
Features
• Transition from DVI to HDMI interface
• Fully molded connectors for a durable and professional appearance
• Combination of DVI with HDMI interface allows backwards compatibility
• Gold plated contact pins to minimize signal loss
• Handy devices for mixed interface environments
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDC00005
Product Name DVI Adapter, DVI-I Female / HDMI Female
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers