MilesTek Corporation Ruggedized RJ45 Receptacle, Anodized finish with Dust Cap T5B00003

Description
These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel version contains an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Choose your RJ45 plug and bulk cable from MilesTek's wide selection. Order ruggedized connectors online today. Features • Receptacles are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with removeable dust caps and Zinc-Nickel receptacle has EMC grounding plate • Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly • Designed to work with cables that have an OD of .190-.270 inches • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel version contains an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Choose your RJ45 plug and bulk cable from MilesTek's wide selection. Order ruggedized connectors online today. Features • Receptacles are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with removeable dust caps and Zinc-Nickel receptacle has EMC grounding plate • Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly • Designed to work with cables that have an OD of .190-.270 inches • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Ruggedized RJ45 Receptacle, Anodized finish with Dust Cap - T5B00003 - MilesTek Corporation
Denton, TX, United States
Ruggedized RJ45 Receptacle, Anodized finish with Dust Cap
T5B00003
Ruggedized RJ45 Receptacle, Anodized finish with Dust Cap T5B00003
These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel version contains an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Choose your RJ45 plug and bulk cable from MilesTek's wide selection. Order ruggedized connectors online today. Features • Receptacles are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating • Available with removeable dust caps and Zinc-Nickel receptacle has EMC grounding plate • Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly • Designed to work with cables that have an OD of .190-.270 inches • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel version contains an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Choose your RJ45 plug and bulk cable from MilesTek's wide selection. Order ruggedized connectors online today.
Features
• Receptacles are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Available with removeable dust caps and Zinc-Nickel receptacle has EMC grounding plate
• Please note RJ45 connector and bulk cable are sold separetely and are required for final assembly
• Designed to work with cables that have an OD of .190-.270 inches
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T5B00003
Product Name Ruggedized RJ45 Receptacle, Anodized finish with Dust Cap
Connector Type Military Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers