DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.
Features
• Transition from DVI to HD15 interface
• Fully molded connectors for a durable and professional appearance
• Combination of DVI with HD15 interface allows backwards compatibility
• Gold plated contact pins to minimize signal loss
• Handy devices for mixed interface environments
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
| MilesTek Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MDC00002 |
| Product Name | DVI Adapter, DVI-A Female / HD15 Male |
| Connector Type | Audio / Video |