MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!
Features
• RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application
• Category 5E performance ratings facilitate high-speed data communication
• RJ45 Female connectors and straight through wiring for network system compatibility
• Fully stamped shielding (shielded versions) offers isolation from EMI/RFI
• Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws
Applications
• Telecommunications
• LAN
• Voice/Data
• IDF/MDF
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
| MilesTek Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | T5C00001 |
| Product Name | Cat5e RJ45 Coupler Unshielded (8x8) Panel Mount Style |
| Connector Type | Military Connector; Modular Connector and RJ Connector |