MilesTek Corporation RCA JACK TO 3.5MM MONO PLUG ADAPTER 10-01098

Description
RCA JACK TO 3.5MM MONO PLUG ADAPTER - PART# 10-01098 These Audio Adapters from Milestek provide you with the ability to convert an RCA connection to a 3.5mm connection or vise versa without having to buy new cables. These quality Adapters exceed in performance without an inflated price tag. Features: Mono Audio Adapter - RCA to 3.5mm Connectors: Female RCA to Male 3.5mm Designed to convert a Male RCA to a Male 3.5mm or a Female 3.5mm to a Female RCA Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
RCA JACK TO 3.5MM MONO PLUG ADAPTER - PART# 10-01098 These Audio Adapters from Milestek provide you with the ability to convert an RCA connection to a 3.5mm connection or vise versa without having to buy new cables. These quality Adapters exceed in performance without an inflated price tag. Features: Mono Audio Adapter - RCA to 3.5mm Connectors: Female RCA to Male 3.5mm Designed to convert a Male RCA to a Male 3.5mm or a Female 3.5mm to a Female RCA Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
RCA JACK TO 3.5MM MONO PLUG ADAPTER - 10-01098 - MilesTek Corporation
Denton, TX, United States
RCA JACK TO 3.5MM MONO PLUG ADAPTER
10-01098
RCA JACK TO 3.5MM MONO PLUG ADAPTER 10-01098
RCA JACK TO 3.5MM MONO PLUG ADAPTER - PART# 10-01098 These Audio Adapters from Milestek provide you with the ability to convert an RCA connection to a 3.5mm connection or vise versa without having to buy new cables. These quality Adapters exceed in performance without an inflated price tag. Features: Mono Audio Adapter - RCA to 3.5mm Connectors: Female RCA to Male 3.5mm Designed to convert a Male RCA to a Male 3.5mm or a Female 3.5mm to a Female RCA Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

RCA JACK TO 3.5MM MONO PLUG ADAPTER - PART# 10-01098 These Audio Adapters from Milestek provide you with the ability to convert an RCA connection to a 3.5mm connection or vise versa without having to buy new cables. These quality Adapters exceed in performance without an inflated price tag.

    Features:
  • Mono Audio Adapter - RCA to 3.5mm
  • Connectors: Female RCA to Male 3.5mm
  • Designed to convert a Male RCA to a Male 3.5mm or a Female 3.5mm to a Female RCA

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-01098
Product Name RCA JACK TO 3.5MM MONO PLUG ADAPTER
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details