MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware required. A Zinc-Nickel finished version is available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features
• Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
• Only a D38999 or M83723 hole is needed for mounting
• Zinc-Nickel material
• Optional dust cap is available
• Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
| MilesTek Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | T5C00017 |
| Product Name | Ruggedized D38999 Jam-nut, Zinc-Nickel finish |
| Connector Type | Military Connector |