MilesTek Corporation DVI Adapter, DVI-A Male / HD15 Female MDC00001

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HD15 interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HD15 interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HD15 interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HD15 interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-A Male / HD15 Female - MDC00001 - MilesTek Corporation
Denton, TX, United States
DVI Adapter, DVI-A Male / HD15 Female
MDC00001
DVI Adapter, DVI-A Male / HD15 Female MDC00001
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features • Transition from DVI to HD15 interface • Fully molded connectors for a durable and professional appearance • Combination of DVI with HD15 interface allows backwards compatibility • Gold plated contact pins to minimize signal loss • Handy devices for mixed interface environments Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.
Features
• Transition from DVI to HD15 interface
• Fully molded connectors for a durable and professional appearance
• Combination of DVI with HD15 interface allows backwards compatibility
• Gold plated contact pins to minimize signal loss
• Handy devices for mixed interface environments
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDC00001
Product Name DVI Adapter, DVI-A Male / HD15 Female
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products