MilesTek Corporation DVI Adapter, DVI-D Female to HDMI Male color White MDIC00003

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-D Female to HDMI Male color White - MDIC00003 - MilesTek Corporation
Denton, TX, United States
DVI Adapter, DVI-D Female to HDMI Male color White
MDIC00003
DVI Adapter, DVI-D Female to HDMI Male color White MDIC00003
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features Coupling of two DVI devices through a bulkhead Can be used as a coupler or a bulkhead mount adapter Accommodates bulkhead thickness up to .06" Gold plated contact pins to minimize signal loss Wired straight through for feed-thru applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult interconnection problems.
Features

  • Coupling of two DVI devices through a bulkhead
  • Can be used as a coupler or a bulkhead mount adapter
  • Accommodates bulkhead thickness up to .06"
  • Gold plated contact pins to minimize signal loss
  • Wired straight through for feed-thru applications
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDIC00003
Product Name DVI Adapter, DVI-D Female to HDMI Male color White
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details