BNC CRIMP PLUG 75 OHM RG179 - PART# 10-03001-215 FEATURES:
True 75 Ohm BNC Plugs
Cable: 1520A, 1521A, 1522A, 9221
Crimp Sleeve: Hex 0.178
HDTV and Serial Digital Video Applications
Diamond knurled for maximum pull strength when crimped onto the cable
Center pin 30 " gold plating
Teflon securely captivates pin
Machined, nickel-plated body ELECTRICAL SPECIFICATIONS:
Impedence: 75 Ohm
Frequency Range: Tested to 3 GHz
Working Voltage: 500 VRMS
Dielectric Withstanding Voltage: 1500 VRMS
VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz
Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms
Insulation Resistance: 5000 megohms (min.) Notes:
Use 75 Ohm pin center crimper 40-15002, Corex Cable Stripper 40-11209, Crimper 40-12101.
Cable strip dimensions: 0.327" (braid), 0.146" (dielectric), 0.158" (center conductor).
Component Video Termination Kit 40-50220
MilesTek also designs and builds customized cable assemblies for your convenience. Please contact us at 800-524-7444 for estimates. Revised 05/11
BNC CRIMP PLUG 75 OHM RG179 - PART# 10-03001-215
FEATURES:
- True 75 Ohm BNC Plugs
- Cable: 1520A, 1521A, 1522A, 9221
- Crimp Sleeve: Hex 0.178
- HDTV and Serial Digital Video Applications
- Diamond knurled for maximum pull strength when crimped onto the cable
- Center pin 30 " gold plating
- Teflon securely captivates pin
- Machined, nickel-plated body
ELECTRICAL SPECIFICATIONS:
- Impedence: 75 Ohm
- Frequency Range: Tested to 3 GHz
- Working Voltage: 500 VRMS
- Dielectric Withstanding Voltage: 1500 VRMS
- VSWR: 1.05 + 0.1f (GHz) DC to 1 GHz
- Contact Resistance: Center Contact 1.5 milliohms, Outer Contact 1.0 milliohms
- Insulation Resistance: 5000 megohms (min.)
Notes:
- Use 75 Ohm pin center crimper 40-15002, Corex Cable Stripper 40-11209, Crimper 40-12101.
- Cable strip dimensions: 0.327" (braid), 0.146" (dielectric), 0.158" (center conductor).
- Component Video Termination Kit 40-50220
MilesTek also designs and builds customized cable assemblies for your convenience. Please contact us at 800-524-7444 for estimates. Revised 05/11