MilesTek Corporation BNC RIGHT-ANGLE ADAPTER 75-OHM 10-03908

Description
BNC RIGHT-ANGLE ADAPTER 75-OHM - PART# 10-03908 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: BNC Right Angle Adapter Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 2/10
Description
BNC RIGHT-ANGLE ADAPTER 75-OHM - PART# 10-03908 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: BNC Right Angle Adapter Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 2/10

Suppliers

Company
Product
Description
Supplier Links
BNC RIGHT-ANGLE ADAPTER 75-OHM - 10-03908 - MilesTek Corporation
Denton, TX, United States
BNC RIGHT-ANGLE ADAPTER 75-OHM
10-03908
BNC RIGHT-ANGLE ADAPTER 75-OHM 10-03908
BNC RIGHT-ANGLE ADAPTER 75-OHM - PART# 10-03908 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: BNC Right Angle Adapter Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 2/10

BNC RIGHT-ANGLE ADAPTER 75-OHM - PART# 10-03908
The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission.
FEATURES:

  • True 75 ohm adapter
  • Telco Central Office
  • Digital Video and Analog Video
  • Adapter Type: BNC Right Angle Adapter
  • Gender: Male/Female
  • Machined Nickel Plated Body


ELECTRICAL SPECIFICATIONS:

  • Impedance: 75 Ohm
  • Frequency Range: Tested to 3 GHz
  • Working Voltage: 500 VRMS

Revised 2/10

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-03908
Product Name BNC RIGHT-ANGLE ADAPTER 75-OHM
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers