MilesTek Corporation 3-slot 78 OHM TRB MIL-STD-1553 DATA BUS Terminator Plug - No chain 10-06403-025

Description
10-06403-025 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007 78 OHM +/- 1% 2 WATT.
Datasheet
Description
10-06403-025 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007 78 OHM +/- 1% 2 WATT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-slot 78 OHM TRB MIL-STD-1553 DATA BUS Terminator Plug - No chain - 10-06403-025 - MilesTek Corporation
Denton, TX, United States
3-slot 78 OHM TRB MIL-STD-1553 DATA BUS Terminator Plug - No chain
10-06403-025
3-slot 78 OHM TRB MIL-STD-1553 DATA BUS Terminator Plug - No chain 10-06403-025
10-06403-025 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007 78 OHM +/- 1% 2 WATT.

10-06403-025 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found on almost every standard 1553 data bus coupler and relay device. Resistor is per MIL-R-39007 78 OHM +/- 1% 2 WATT.

Supplier's Site Datasheet
Data Bus Terminator, Plug, 78Ohm, 2W; Connector Type Milestek - 47X2990 - Newark, An Avnet Company
Chicago, IL, United States
Data Bus Terminator, Plug, 78Ohm, 2W; Connector Type Milestek
47X2990
Data Bus Terminator, Plug, 78Ohm, 2W; Connector Type Milestek 47X2990
DATA BUS TERMINATOR, PLUG, 78OHM, 2W; Connector Type:Bus Terminator; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:-; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

DATA BUS TERMINATOR, PLUG, 78OHM, 2W; Connector Type:Bus Terminator; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:-; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-06403-025 47X2990
Product Name 3-slot 78 OHM TRB MIL-STD-1553 DATA BUS Terminator Plug - No chain Data Bus Terminator, Plug, 78Ohm, 2W; Connector Type Milestek
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6481-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers