MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02001, TWC-78-2 cable - 10-06573-210
This TRB connector has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02001 or Trompeter/ Emerson TWC-78-2 twinax cable. It is RoHS compliant.
It is insulated (or “isolated”) and will use an independent signal from the panel’s common signal (if present).
The most popular 3-lug type is standard. Call or email us for 2-lug, 4-lug, and threaded alternate mating interface versions, available with or without bend relief springs, isolated or non-isolated, to fit your project needs. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06573-210 |
| Product Name | 10-06573-210 MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02001, TWC-78-2 cable |
| Connector Type | Twinax |