MilesTek Corporation Category 6, Ruggedized Jam-nut, Zinc-nickel finish with Grounding Shield and Dust Cap T6C00012

Description
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks
Description
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Category 6, Ruggedized Jam-nut, Zinc-nickel finish with Grounding Shield and Dust Cap - T6C00012 - MilesTek Corporation
Denton, TX, United States
Category 6, Ruggedized Jam-nut, Zinc-nickel finish with Grounding Shield and Dust Cap
T6C00012
Category 6, Ruggedized Jam-nut, Zinc-nickel finish with Grounding Shield and Dust Cap T6C00012
MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 6 rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features

  • Category 6 rated
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant
  • Only a D-cut hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Applications

  • Harsh environment or outdoor use
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number T6C00012
Product Name Category 6, Ruggedized Jam-nut, Zinc-nickel finish with Grounding Shield and Dust Cap
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products