MilesTek Corporation 10-06573-231 MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable 10-06573-231

Description
MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable - 10-06573-231 This TRB connector has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02003 or Trompeter TWC-78-1 twinax cable. It is RoHS compliant. It is insulated (or “isolated”) and will use an independent signal from the panel’s common signal (if present). The most popular 3-lug type is standard. Call or email us for 2-lug, 4-lug, and threaded alternate mating interface versions, available with or without bend relief springs, isolated or non-isolated, to fit your project needs. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
Description
MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable - 10-06573-231 This TRB connector has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02003 or Trompeter TWC-78-1 twinax cable. It is RoHS compliant. It is insulated (or “isolated”) and will use an independent signal from the panel’s common signal (if present). The most popular 3-lug type is standard. Call or email us for 2-lug, 4-lug, and threaded alternate mating interface versions, available with or without bend relief springs, isolated or non-isolated, to fit your project needs. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
Datasheet
Datasheet Summary
Powered by GS/AI

The MilesTek TRB Twinaxial Bulkhead Jack, part number 10-06573-231, is a 3-lug female isolated connector designed for use with 30-02003 and TWC-78-1 twinax cables. This connector features a bayonet coupling design that provides durability against severe shocks and vibrations. It is RoHS compliant and offers insulation, allowing for independent signal use from the panel's common signal if applicable. The center contact connects to the twinax blue wire, while the cylindrical contact connects to the twinax white wire, with the connector body tied to the cable shield. This product is suitable for applications requiring reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The MilesTek TRB Twinaxial Bulkhead Jack, part number 10-06573-231, is a 3-lug female isolated connector designed for use with 30-02003 and TWC-78-1 twinax cables. This connector features a bayonet coupling design that provides durability against severe shocks and vibrations. It is RoHS compliant and offers insulation, allowing for independent signal use from the panel's common signal if applicable. The center contact connects to the twinax blue wire, while the cylindrical contact connects to the twinax white wire, with the connector body tied to the cable shield. This product is suitable for applications requiring reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
10-06573-231 MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable - 10-06573-231 - MilesTek Corporation
Denton, TX, United States
10-06573-231 MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable
10-06573-231
10-06573-231 MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable 10-06573-231
MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable - 10-06573-231 This TRB connector has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02003 or Trompeter TWC-78-1 twinax cable. It is RoHS compliant. It is insulated (or “isolated”) and will use an independent signal from the panel’s common signal (if present). The most popular 3-lug type is standard. Call or email us for 2-lug, 4-lug, and threaded alternate mating interface versions, available with or without bend relief springs, isolated or non-isolated, to fit your project needs. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you. Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.

MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable - 10-06573-231

This TRB connector has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02003 or Trompeter TWC-78-1 twinax cable. It is RoHS compliant.

It is insulated (or “isolated”) and will use an independent signal from the panel’s common signal (if present).

The most popular 3-lug type is standard. Call or email us for 2-lug, 4-lug, and threaded alternate mating interface versions, available with or without bend relief springs, isolated or non-isolated, to fit your project needs. For more information about this product, refer to the drawing tab, catalog tab, or give us a call – we are always glad to hear from you.

Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.

Supplier's Site Datasheet

Technical Specifications

  MilesTek Corporation
Product Category Coaxial Connectors
Product Number 10-06573-231
Product Name 10-06573-231 MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details