MilesTek Corporation Premium DB9 right angle male to female Adapter female stand-off version DSC00287

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium DB9 right angle male to female Adapter female stand-off version - DSC00287 - MilesTek Corporation
Denton, TX, United States
Premium DB9 right angle male to female Adapter female stand-off version
DSC00287
Premium DB9 right angle male to female Adapter female stand-off version DSC00287
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions One inch low profile for optimum clearance allowance 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are solid overmolded with gray PVC. Mating hardware is reversible allowing for use in virtually any application.
Features

  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • One inch low profile for optimum clearance allowance
  • 100% shielding throughout for protection against EMI/RFI
  • Gold contact plating provides reliable connections with repeated mating cycles
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number DSC00287
Product Name Premium DB9 right angle male to female Adapter female stand-off version
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products