MilesTek Corporation DVI Adapter, DVI-D Male / DVI-I Female MDC00003

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features • Transition from DVI male to female interface • Fully molded connectors for a durable and professional appearance • Allows interconnection of two DVI devices • Gold plated contact pins to minimize signal loss Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features • Transition from DVI male to female interface • Fully molded connectors for a durable and professional appearance • Allows interconnection of two DVI devices • Gold plated contact pins to minimize signal loss Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-D Male / DVI-I Female - MDC00003 - MilesTek Corporation
Denton, TX, United States
DVI Adapter, DVI-D Male / DVI-I Female
MDC00003
DVI Adapter, DVI-D Male / DVI-I Female MDC00003
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems. Features • Transition from DVI male to female interface • Fully molded connectors for a durable and professional appearance • Allows interconnection of two DVI devices • Gold plated contact pins to minimize signal loss Applications • Digital Signage • High resolution monitor applications • Flat panel display applications • Digital Projection WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI male to DVI female interface. Compact in size, these adapters are very useful in dealing with difficult interconnection problems.
Features
• Transition from DVI male to female interface
• Fully molded connectors for a durable and professional appearance
• Allows interconnection of two DVI devices
• Gold plated contact pins to minimize signal loss
Applications
• Digital Signage
• High resolution monitor applications
• Flat panel display applications
• Digital Projection
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MDC00003
Product Name DVI Adapter, DVI-D Male / DVI-I Female
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details