MilesTek Corporation Ruggedized LC IP68 Plug, Duplex, Multimode w/ Dust Cap FYB00009

Description
MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with MilesTek's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm)
Description
MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with MilesTek's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm)

Suppliers

Company
Product
Description
Supplier Links
Ruggedized LC IP68 Plug, Duplex, Multimode w/ Dust Cap - FYB00009 - MilesTek Corporation
Denton, TX, United States
Ruggedized LC IP68 Plug, Duplex, Multimode w/ Dust Cap
FYB00009
Ruggedized LC IP68 Plug, Duplex, Multimode w/ Dust Cap FYB00009
MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application. Features IP68 rating when mated or capped for excellent protection against water and dust Temperature range of -40°C to 85°C 400lb cable retention and 450lb crush resistance Mates with MilesTek's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles Designed to work with round cable OD's of up to 0.276" (7.0mm)

MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush resistance will survive even the most harsh and demanding environments with ease. Ruggedized LC fiber plugs are designed to integrate with other ruggedized LC jam-nuts, flange mounts and in-line receptacles. Parts are available in Multimode, Single Mode and Single Mode APC Polish. All plugs and receptacles come with dust caps. Bulk cable is sold separately. Contact our technical support today to discuss your application.
Features

  • IP68 rating when mated or capped for excellent protection against water and dust
  • Temperature range of -40°C to 85°C
  • 400lb cable retention and 450lb crush resistance
  • Mates with MilesTek's RLRM In-line, RLRD flange mount, RLRK jam-nut, RLRJ D38999 jam-nut and RLRP daisy-chain style receptacles
  • Designed to work with round cable OD's of up to 0.276" (7.0mm)
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number FYB00009
Product Name Ruggedized LC IP68 Plug, Duplex, Multimode w/ Dust Cap
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products