This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses high-temperature M17/176-00002 twinax cable. It is RoHS compliant.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
DATA BUS TWINAXIAL, PLUG, 2-SLOT; Connector Type:Twinaxial; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:-; Connector Mounting:Cable Mount; Product Range:
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 10-08030-206 | 54X7613 |
| Product Name | Twinaxial TRB 2-slot Cable Plug (M17/176-00002) | Data Bus Twinaxial, Plug, 2-Slot; Connector Type Milestek |
| Connector Type | Twinax |