MilesTek Corporation Waterproof USB Type A Jack with 10" Wire Leads MUS2A00006

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB A connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Features • Waterproof panel mount USB A female to 24 AWG, 10" inch long wire leads • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Wire leads can be attached directly to a PCB or used with connector of choice Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB A connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Features • Waterproof panel mount USB A female to 24 AWG, 10" inch long wire leads • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Wire leads can be attached directly to a PCB or used with connector of choice Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Type A Jack with 10
Denton, TX, United States
Waterproof USB Type A Jack with 10" Wire Leads
MUS2A00006
Waterproof USB Type A Jack with 10" Wire Leads MUS2A00006
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB A connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available. Features • Waterproof panel mount USB A female to 24 AWG, 10" inch long wire leads • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Wire leads can be attached directly to a PCB or used with connector of choice Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB A connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Mating waterproof male cable assemblies are available.
Features
• Waterproof panel mount USB A female to 24 AWG, 10" inch long wire leads
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Rugged molded backshells insure durability
• Wire leads can be attached directly to a PCB or used with connector of choice
Applications
• Industrial Automation
• Process Engineering
• Test and Measurement
• Data Acquisition
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number MUS2A00006
Product Name Waterproof USB Type A Jack with 10" Wire Leads
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers