MilesTek Corporation RCA Y PLUG-JACK-JACK 10-21028

Description
RCA Y PLUG-JACK-JACK - 10-21028 RCA Audio Y Cables are the perfect solution for adapting your audio connections to meet your application needs. These cost effective cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation and identification and provide excellent strain relief. Audio Y Adapter Cables allow you to split a signal or adapt from one connection to another. FEATURES Splitting Audio Signals: This adapter allows you to feed a stereo signal to two audio components, or for connecting a 4-channel car amplifier with one stereo patch cord (requires two adapters--one for each channel). Combining Audio Signals: You can use the adapter to combine a stereo signal into a mono signal (example: connecting a stereo VCR to a TV with a mono input). Subwoofers: You can use this 'Y' adapter, along with a mono RCA cable, for connecting a subwoofer with stereo inputs to a receiver with a single subwoofer output. Video Signals: Use this adapter to feed a composite video signal (from a VCR, for example) to 2 different monitors. Mono VCRs: With this adapter, you can feed the mono audio output from a VCR to a TV or receiver with stereo inputs so that both left and right channels are supplied a signal. SPECIFICATIONS: Connectors Gender: Male / Female to Female Length: 6" Nickel terminals connections Fully molded connectors provide excellent strain relief Color-coded connectors: Red, Black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
RCA Y PLUG-JACK-JACK - 10-21028 RCA Audio Y Cables are the perfect solution for adapting your audio connections to meet your application needs. These cost effective cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation and identification and provide excellent strain relief. Audio Y Adapter Cables allow you to split a signal or adapt from one connection to another. FEATURES Splitting Audio Signals: This adapter allows you to feed a stereo signal to two audio components, or for connecting a 4-channel car amplifier with one stereo patch cord (requires two adapters--one for each channel). Combining Audio Signals: You can use the adapter to combine a stereo signal into a mono signal (example: connecting a stereo VCR to a TV with a mono input). Subwoofers: You can use this 'Y' adapter, along with a mono RCA cable, for connecting a subwoofer with stereo inputs to a receiver with a single subwoofer output. Video Signals: Use this adapter to feed a composite video signal (from a VCR, for example) to 2 different monitors. Mono VCRs: With this adapter, you can feed the mono audio output from a VCR to a TV or receiver with stereo inputs so that both left and right channels are supplied a signal. SPECIFICATIONS: Connectors Gender: Male / Female to Female Length: 6" Nickel terminals connections Fully molded connectors provide excellent strain relief Color-coded connectors: Red, Black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
RCA Y PLUG-JACK-JACK - 10-21028 - MilesTek Corporation
Denton, TX, United States
RCA Y PLUG-JACK-JACK
10-21028
RCA Y PLUG-JACK-JACK 10-21028
RCA Y PLUG-JACK-JACK - 10-21028 RCA Audio Y Cables are the perfect solution for adapting your audio connections to meet your application needs. These cost effective cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation and identification and provide excellent strain relief. Audio Y Adapter Cables allow you to split a signal or adapt from one connection to another. FEATURES Splitting Audio Signals: This adapter allows you to feed a stereo signal to two audio components, or for connecting a 4-channel car amplifier with one stereo patch cord (requires two adapters--one for each channel). Combining Audio Signals: You can use the adapter to combine a stereo signal into a mono signal (example: connecting a stereo VCR to a TV with a mono input). Subwoofers: You can use this 'Y' adapter, along with a mono RCA cable, for connecting a subwoofer with stereo inputs to a receiver with a single subwoofer output. Video Signals: Use this adapter to feed a composite video signal (from a VCR, for example) to 2 different monitors. Mono VCRs: With this adapter, you can feed the mono audio output from a VCR to a TV or receiver with stereo inputs so that both left and right channels are supplied a signal. SPECIFICATIONS: Connectors Gender: Male / Female to Female Length: 6" Nickel terminals connections Fully molded connectors provide excellent strain relief Color-coded connectors: Red, Black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

RCA Y PLUG-JACK-JACK - 10-21028 RCA Audio Y Cables are the perfect solution for adapting your audio connections to meet your application needs. These cost effective cables are of higher quality than most standard audio cables giving you crisp, clear sound for less. The connectors are color-coded for easy installation and identification and provide excellent strain relief. Audio Y Adapter Cables allow you to split a signal or adapt from one connection to another.

    FEATURES
  • Splitting Audio Signals: This adapter allows you to feed a stereo signal to two audio components, or for connecting a 4-channel car amplifier with one stereo patch cord (requires two adapters--one for each channel).
  • Combining Audio Signals: You can use the adapter to combine a stereo signal into a mono signal (example: connecting a stereo VCR to a TV with a mono input).
  • Subwoofers: You can use this 'Y' adapter, along with a mono RCA cable, for connecting a subwoofer with stereo inputs to a receiver with a single subwoofer output.
  • Video Signals: Use this adapter to feed a composite video signal (from a VCR, for example) to 2 different monitors.
  • Mono VCRs: With this adapter, you can feed the mono audio output from a VCR to a TV or receiver with stereo inputs so that both left and right channels are supplied a signal.
    SPECIFICATIONS:
  • Connectors Gender: Male / Female to Female
  • Length: 6"
  • Nickel terminals connections
  • Fully molded connectors provide excellent strain relief
  • Color-coded connectors: Red, Black

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-21028
Product Name RCA Y PLUG-JACK-JACK
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - BRE.3K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details