MilesTek Corporation MIL M83522 ST Connector, Multimode Non-Locking Stainless Steel for 2mm fiber FYB00004

Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple • Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments • Connectors can take over 50 lb-ft of pull strength without damage • These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems
Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple • Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments • Connectors can take over 50 lb-ft of pull strength without damage • These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

Suppliers

Company
Product
Description
Supplier Links
MIL M83522 ST Connector, Multimode Non-Locking Stainless Steel for 2mm fiber - FYB00004 - MilesTek Corporation
Denton, TX, United States
MIL M83522 ST Connector, Multimode Non-Locking Stainless Steel for 2mm fiber
FYB00004
MIL M83522 ST Connector, Multimode Non-Locking Stainless Steel for 2mm fiber FYB00004
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector • Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple • Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments • Connectors can take over 50 lb-ft of pull strength without damage • These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs.
Features
• Qualified to MIL-C-83522 standard ensuring the highest performance for a single terminus (ST) connector
• Screw-On boot eliminates the need for a boot tool thereby making installation easy and simple
• Locking versions (ANX, ANY) prevent optical disconnects from high shock or vibration environments
• Connectors can take over 50 lb-ft of pull strength without damage
• These connectors are designed to be used with 2mm fiber cable; please purchase crimp ferrule separately for use with 2.5mm or 3mm cable
Applications
• Military Use
• Aircraft
• Shipboard
• Harsh Environment
• Battlefield Communication Systems

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number FYB00004
Product Name MIL M83522 ST Connector, Multimode Non-Locking Stainless Steel for 2mm fiber
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details