MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. Available in Category 5e or Category 6 versions and with or without dust caps. Category 5e versions do not come with an RJ45 but Category 6 versions do. Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today! Features
Rated for Category 6 and designed to work with cables that have an OD of .271-.330 inches
Zinc-Nickel finish is shielded, grounded and olive drab in color; Zinc-Nickel options are NOT RoHS compliant
10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable
Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6
Able to integrate with MilesTek's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange Mounts,ECRK & ECSK & ECRJ & ECSJ style Jam nuts and ECRP & ECSP style In-line Receptacles as well as assemblies terminated with those receptacles
Applications
Harsh environment or outdoor use
Factory network or Industrial process control
Battlefield communication systems
PoE, PoE+ or PoE++
Category 5e or Category 6 networks
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust cable strength. Internal conductive compression is used to interoperate with the cable braid to form a 360° ground plane and is comprehensively shielded. Available in Category 5e or Category 6 versions and with or without dust caps. Category 5e versions do not come with an RJ45 but Category 6 versions do. Bulk cable is sold separately. These parts are designed to work with cables that have an outer diameter of .190-.270 or .271-.330 inches. Ruggedize your plugs for harsh environmental applications today!
Features
- Rated for Category 6 and designed to work with cables that have an OD of .271-.330 inches
- Zinc-Nickel finish is shielded, grounded and olive drab in color; Zinc-Nickel options are NOT RoHS compliant
- 10 lbs of cable strain relief enables robust cable strength and can accommodate both small and large cable diameters and comes complete with compressive fittings for shielded cable
- Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6
- Able to integrate with MilesTek's ECRD & ECSD & ECRH & ECSH style Ruggedized Flange Mounts,ECRK & ECSK & ECRJ & ECSJ style Jam nuts and ECRP & ECSP style In-line Receptacles as well as assemblies terminated with those receptacles
Applications
- Harsh environment or outdoor use
- Factory network or Industrial process control
- Battlefield communication systems
- PoE, PoE+ or PoE++
- Category 5e or Category 6 networks