MilesTek Corporation MIL M83522 ST Crimp Ferrule for use with 2.5 & 3mm fiber FYK00009

Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • This Mil ST M83522 ST Crimp Ferrule is used to adapt 2.5mm or 3mm fiber into the line of ST fiber connectors Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems
Description
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • This Mil ST M83522 ST Crimp Ferrule is used to adapt 2.5mm or 3mm fiber into the line of ST fiber connectors Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

Suppliers

Company
Product
Description
Supplier Links
MIL M83522 ST Crimp Ferrule for use with 2.5 & 3mm fiber - FYK00009 - MilesTek Corporation
Denton, TX, United States
MIL M83522 ST Crimp Ferrule for use with 2.5 & 3mm fiber
FYK00009
MIL M83522 ST Crimp Ferrule for use with 2.5 & 3mm fiber FYK00009
MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs. Features • This Mil ST M83522 ST Crimp Ferrule is used to adapt 2.5mm or 3mm fiber into the line of ST fiber connectors Applications • Military Use • Aircraft • Shipboard • Harsh Environment • Battlefield Communication Systems

MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable connectors are built to withstand extreme temperature change, shock, vibration and corrosion. They are ideal for military, aircraft, spacecraft, shipboard and land-based applications. The connectors are available in either a locking (ANX, ANY) or non-locking (DNX, DNY) variation and use a convenient screw boot that eliminates the need for a cumbersome boot tool. The locking model features locking washers that prevent accidental optical disconnects, making the connector less sensitive to cable pull force or constant mechanical shock and vibration. The non-locking model features a higher force spring that reduces sensitivity to mechanical shock. Both models feature a keyed bayonet latch for easy engagement and disengagement. The connectors are designed to work with 2mm fiber cable. For use with 2.5mm or 3mm cable, please purchase crimp ferrule CF83522 separately. The zirconia ferrule is backwards compatible with legacy transceivers and ensures loss repeatability. Ruggedized dust caps are available for both the ST connectors and couplers. Contact MilesTek today about custom fiber assemblies to meet your exact application needs.
Features
• This Mil ST M83522 ST Crimp Ferrule is used to adapt 2.5mm or 3mm fiber into the line of ST fiber connectors
Applications
• Military Use
• Aircraft
• Shipboard
• Harsh Environment
• Battlefield Communication Systems

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number FYK00009
Product Name MIL M83522 ST Crimp Ferrule for use with 2.5 & 3mm fiber
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products