MilesTek Corporation ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK 10-01002

Description
ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK - PART# 10-01002 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: WECO plug to BNC Jack Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10
Description
ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK - PART# 10-01002 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: WECO plug to BNC Jack Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10

Suppliers

Company
Product
Description
Supplier Links
ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK - 10-01002 - MilesTek Corporation
Denton, TX, United States
ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK
10-01002
ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK 10-01002
ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK - PART# 10-01002 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: WECO plug to BNC Jack Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10

ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK - PART# 10-01002 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES:

  • True 75 ohm adapter
  • Telco Central Office
  • Digital Video and Analog Video
  • Adapter Type: WECO plug to BNC Jack
  • Gender: Male/Female
  • Machined Nickel Plated Body

ELECTRICAL SPECIFICATIONS:

  • Impedance: 75 Ohm
  • Frequency Range: Tested to 3 GHz
  • Working Voltage: 500 VRMS

Revised 1/10

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-01002
Product Name ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details