MilesTek Corporation PLUG RJ11 6C SOLID/STRANDED 10-23062

Description
PLUG RJ11 6C SOLID/STRANDED - 10-23062 The Milestek Modular plug contacts have 50 micro-inches of gold plating, and complaint with FCC regulations. These plugs are designed for solid conductors, they will successfully terminate both solid and stranded conductors. These plugs are designed for use with industry standard tools. FEATURES: Plug Type: RJ-11 Used For: Voice applications Designed for solid and stranded conductors RJ11 6 Conductor, 6 Position WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
PLUG RJ11 6C SOLID/STRANDED - 10-23062 The Milestek Modular plug contacts have 50 micro-inches of gold plating, and complaint with FCC regulations. These plugs are designed for solid conductors, they will successfully terminate both solid and stranded conductors. These plugs are designed for use with industry standard tools. FEATURES: Plug Type: RJ-11 Used For: Voice applications Designed for solid and stranded conductors RJ11 6 Conductor, 6 Position WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
PLUG RJ11 6C SOLID/STRANDED - 10-23062 - MilesTek Corporation
Denton, TX, United States
PLUG RJ11 6C SOLID/STRANDED
10-23062
PLUG RJ11 6C SOLID/STRANDED 10-23062
PLUG RJ11 6C SOLID/STRANDED - 10-23062 The Milestek Modular plug contacts have 50 micro-inches of gold plating, and complaint with FCC regulations. These plugs are designed for solid conductors, they will successfully terminate both solid and stranded conductors. These plugs are designed for use with industry standard tools. FEATURES: Plug Type: RJ-11 Used For: Voice applications Designed for solid and stranded conductors RJ11 6 Conductor, 6 Position WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

PLUG RJ11 6C SOLID/STRANDED - 10-23062 The Milestek Modular plug contacts have 50 micro-inches of gold plating, and complaint with FCC regulations. These plugs are designed for solid conductors, they will successfully terminate both solid and stranded conductors. These plugs are designed for use with industry standard tools.

    FEATURES:
  • Plug Type: RJ-11
  • Used For: Voice applications
  • Designed for solid and stranded conductors
  • RJ11 6 Conductor, 6 Position

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-23062
Product Name PLUG RJ11 6C SOLID/STRANDED
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details