The 3-slot, twinaxial solder/clamp type, 10-06030-210 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02001 laboratory-rated twinax cable, or Cinch Connectivity Solution’s TWC-78-2 twinax cable (Trompeter product line), or Belden 9272. It is RoHS compliant.
Tech Notes - The center contact is high (positive) connected to the twinax blue wire and the cylindrical contact is low (negative) connected to the twinax white wire. The connector body is tied to the cable shield.
| MilesTek Corporation | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 10-06030-210 |
| Product Name | Twinaxial TRB 3-slot Cable Plug for Twinaxial Cable (0.242" OD) |
| Connector Type | Twinax |