MilesTek Corporation MINI-WECO PLUG/BNC JACK 10-01066

Description
MINI-WECO PLUG/BNC JACK - PART# 10-01066 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: Mini WECO plug/BNC jack Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10
Description
MINI-WECO PLUG/BNC JACK - PART# 10-01066 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: Mini WECO plug/BNC jack Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10

Suppliers

Company
Product
Description
Supplier Links
MINI-WECO PLUG/BNC JACK - 10-01066 - MilesTek Corporation
Denton, TX, United States
MINI-WECO PLUG/BNC JACK
10-01066
MINI-WECO PLUG/BNC JACK 10-01066
MINI-WECO PLUG/BNC JACK - PART# 10-01066 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES: True 75 ohm adapter Telco Central Office Digital Video and Analog Video Adapter Type: Mini WECO plug/BNC jack Gender: Male/Female Machined Nickel Plated Body ELECTRICAL SPECIFICATIONS: Impedance: 75 Ohm Frequency Range: Tested to 3 GHz Working Voltage: 500 VRMS Revised 1/10

MINI-WECO PLUG/BNC JACK - PART# 10-01066 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. FEATURES:

  • True 75 ohm adapter
  • Telco Central Office
  • Digital Video and Analog Video
  • Adapter Type: Mini WECO plug/BNC jack
  • Gender: Male/Female
  • Machined Nickel Plated Body

ELECTRICAL SPECIFICATIONS:

  • Impedance: 75 Ohm
  • Frequency Range: Tested to 3 GHz
  • Working Voltage: 500 VRMS

Revised 1/10

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number 10-01066
Product Name MINI-WECO PLUG/BNC JACK
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details