TRB jack is insulated (isolated) from the panel. It will not be affected by the common signal of the panel, and can maintain an individual single. Bulkhead jacks are available on both sides of the panel, allowing two separate cable assemblies to be connected. It is RoHS compliant.
Tech Notes - Mounting: Jack is fed from the rear of the panel to the front, and secured via washer.
Mounting hole size: D2.140
(flat edge = 0.630 to 0.635 inches
hole center to flat edge = 0.281 to 0.284 inches
maximum panel thickness = 0.140 inches)
DATA BUS TWINAXIAL, BLKHD JACK, 3-LUG; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Contact Gender:Socket; Polarity:-; Connector Mounting:Panel Mount; Product Range:- RoHS Compliant: No
| MilesTek Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 10-06568 | 47X3002 |
| Product Name | Twinaxial TRB 3-lug Bulkhead Jack Feedthru Isolated | Data Bus Twinaxial, Blkhd Jack, 3-Lug; Connector Type Milestek |
| Connector Type | Twinax |