DigiKey Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| #10-32 Binding Head Machine Screw Combination Drive | |
| #10-32 Hex Head Sheet Metal Screw Hex Socket, Slotted Drive Steel | |
| #10-32 Oval Head Machine Screw Phillips Drive | |
| #10-32 Pan Head Thumb Screw Combination Drive Steel | |
| #12-24 Binding Head Machine Screw Combination Drive | |
| #12-24 Oval Head Machine Screw Phillips Drive | |
| #4-40 Flat Head Machine Screw Phillips Drive Steel | |
| #6-32 Flat Head Machine Screw Phillips Drive | |
| #6-32 Round Head Shoulder Screw Phillips Drive Steel | |
| #6-32 Shoulder Screw Phillips Drive Steel | |
| #8-32 Pan Head Machine Screw Phillips Drive Stainless Steel | |
| 1/2 X 15/16 HEX BOLT E-GALV SILV | |
| 1/2 X 15/16 HEX BOLT G GALV 5/BG | |
| 3/8 X 1 HEX BOLT E GALV 5/BG | |
| 3/8 X 1 HEX BOLT G GALV 5/BG | |
| M2 Pan Head Machine Screw Phillips Drive Stainless Steel | |
| M2.5 Pan Head Machine Screw Phillips Drive | |
| M3 Pan Head Machine Screw Phillips Drive Stainless Steel | |
| M3x0.5 Round Head Shoulder Screw Phillips Drive Steel | |
| M3x0.5 Shoulder Screw Phillips Drive Steel | |
| M4x0.7 Pan Head Machine Screw Phillips Drive Stainless Steel | |
| M4x0.7 Shoulder Screw Phillips Drive Steel | |
| M6 Binding Head Machine Screw Combination Drive | |
| M6 Pan Head Machine Screw Phillips Drive Stainless Steel | |
| MACH SCREW FLAT PHILLIPS #4-40 | |
| MACH SCREW OVAL PHIL #10-32 | |
| MACH SCREW OVAL PHIL #12-24 | |
| MACH SCREW OVAL PHIL M6 | |
| MACH SCREW PAN HEAD SLOTTED 6-32 | |
| MACH SCREW PAN PHILLIPS M3X0.5 | |
| MACH SCREW PAN PHILLIPS M4X0.7 | |
| THUMB SCREW PAN PHIL #10-32 |
| << Prev |