DigiKey Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
90 PHILLIPS CSK SCREW, M3.5 X .6
90 PHILLIPS CSK SCREW, M4 X .7 T
90 PHILLIPS CSK SCREW, M5 X .8 T
90 PHILLIPS CSK SCREW, M6 X 1 TH
90 SLOTTED CSK SCREW, M3.5 X .6
90 SLOTTED CSK SCREW, M4 X .7 TH
90 SLOTTED CSK SCREW, M5 X .8 TH
90 SLOTTED CSK SCREW, M6 X 1 THR
CHEESE SLOTTED SCREW, M3.5 X .6
CHEESE SLOTTED SCREW, M4 X .7 TH
CHEESE SLOTTED SCREW, M5 X .8 TH
CHEESE SLOTTED SCREW, M6 X 1 THR
FILLISTER PHILLIPS SCREW, M3.5 X
FILLISTER PHILLIPS SCREW, M4 X .
FILLISTER PHILLIPS SCREW, M5 X .
FILLISTER PHILLIPS SCREW, M6 X 1
FILLISTER SLOTTED SCREW, M3.5 X
FILLISTER SLOTTED SCREW, M4 X .7
FILLISTER SLOTTED SCREW, M5 X .8
FILLISTER SLOTTED SCREW, M6 X 1
HEX SLOTTED SCREW, M3.6 X .6 THR
HEX SLOTTED SCREW, M4 X .7 THREA
HEX SLOTTED SCREW, M5 X .8 THREA
M3.5x0.6 Flat Head Machine Screw Phillips Drive Nylon
M3.5x0.6 Flat Head Machine Screw Slotted Drive Nylon
M3.5x0.6 Pan Head Machine Screw Phillips Drive Nylon
M3.5x0.6 Pan Head Machine Screw Slotted Drive Nylon
M3x0.5 Knob Thumb Screw Slotted Drive Nylon
M3x0.5 Pan Head Machine Screw Phillips Drive Nylon
M4 X .7 X 10MM PHIL OVAL BLACK M
M4 X 4MM GRUB SCREW BLACK M111
M4x0.7 Flat Head Machine Screw Phillips Drive Nylon
M4x0.7 Flat Head Machine Screw Slotted Drive Nylon
M4x0.7 Knob Thumb Screw Slotted Drive Nylon
M4x0.7 Oval Head Machine Screw Phillips Drive Nylon
M4x0.7 Pan Head Machine Screw Phillips Drive Nylon
M4x0.7 Pan Head Machine Screw Slotted Drive Nylon
M4x0.7 Set Screw Slotted Drive Nylon
M4X3 GRUB SCREW BLACK M111
M4X7X6MM GRUB SCREW BLACK M111
M5 X .8 X 6MM GRUB SCREW BLKM111
M5X.8X10MM SL TH SCREW BLK M111
M5X.8X8MM TH SCREW BLACK M111
M5x0.8 Flat Head Machine Screw Phillips Drive Nylon
M5x0.8 Flat Head Machine Screw Slotted Drive Nylon
M5x0.8 Knob Thumb Screw Slotted Drive Nylon
M5x0.8 Oval Head Machine Screw Phillips Drive Nylon
M5x0.8 Pan Head Machine Screw Phillips Drive Nylon
M5x0.8 Pan Head Machine Screw Slotted Drive Nylon
M5x0.8 Set Screw Slotted Drive Nylon
M5X8X20MM GRUB SCREW BLK M111
M6x1 Flat Head Machine Screw Phillips Drive Nylon
M6x1 Flat Head Machine Screw Slotted Drive Nylon
M6x1 Pan Head Machine Screw Phillips Drive Nylon
M6x1 Pan Head Machine Screw Slotted Drive Nylon
PAN PHILLIPS SCREW, M3 X .5 THRE
PAN PHILLIPS SCREW, M3.5 X .6 TH
PAN PHILLIPS SCREW, M4 X .7 THRE
PAN PHILLIPS SCREW, M5 X .8 THRE
PAN SLOTTED SCREW, M3.5 X .6 THR
PAN SLOTTED SCREW, M4 X .7 THREA
PAN SLOTTED SCREW, M5 X .8 THREA
SET SCREW, SLOTTED HEAD, M4 X .7
SET SCREW, SLOTTED HEAD, M5 X .8
SLOTTED THUMB SCREW, M3 X .5 THR
SLOTTED THUMB SCREW, M3.5 X .6 T
SLOTTED THUMB SCREW, M4 X .7 THR
SLOTTED THUMB SCREW, M5 X .8 THR

<< Prev Next >>