HARWIN Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1mm pitch Board-to-Board Connectors New 1.00mm pitch interconnects from Harwin save space on PCB Designed for applications using auto assembly machines Harwin is extending its portfolio of 1.00mm pitch interconnects.
3-Row High Reliability Connectors – Datamate M83 series High Reliability Datamate almost doubles available contacts Increased contact count with low insertion force contacts. Harwin offers a low insertion force version...
Archer 1.27mm (0.05″) Pitch connectors Half-pitch Connectors stocked in depth. The Archer range from Harwin is a series of 1.27mm (0.05”) pitch connectors, offering single and double row options at...
Datamate 101Lok – faster strain relief Harwin cuts secure connector assembly time with ‘quarter-turn’ Datamate 101Lok connector series. Harwin presents Datamate 101Lok, a fast-mate version of its secure, 2mm pitch,...
2.00mm (0.079”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 100 contacts available. Rated up to 2A, 250V...
2.54mm (0.1”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 80 contacts available. Rated up to 3A, 250V...
Board to Board Connectors Industry-standard connector solutions for board-to-board application requirements. Up to a maximum of 100 contacts available. Rated up to 3A per contact. Variable board spacing options, with...
Cable to Board connectors Industry-standard connector solutions for cable-to-board application requirements. Up to a maximum of 80 contacts available. Rated up to 3A per contact. Hand Crimp Tooling also available.
Datamate Coax – 50 Ohm connectors Datamate Coax: multiport 6GHz, 50Ω connectors Introducing a range of standard layout, multiport coaxial connectors with 6GHz, 50Ω contacts, suitable for hi-rel applications. Designed...
Fine Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. 0.5mm, 0.8mm, 1.00mm and 1.25mm pitch connectors. Up to a maximum of 100 contacts available. Surface Mount, Through...

Next >>